Plasticwheels Ltd. Pneumatic Tyre Wheel with Welded Steel Centre BW300-4 20/88

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Welded Steel Centre - BW300-4 20/88 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Welded Steel Centre
BW300-4 20/88
Pneumatic Tyre Wheel with Welded Steel Centre BW300-4 20/88
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BW300-4 20/88
Product Name Pneumatic Tyre Wheel with Welded Steel Centre
Wheel Type Pneumatic
Maximum Load 375 lbs (170 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
90mm BLACK TREADED TY. GRAPHITE GREY CT. FITTINGS - ATV8625 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details