Plasticwheels Ltd. 75mm GREY PLAIN TY. WHITE 6 HOLE CT. BB UA WT. CAP ATV8585

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
75mm GREY PLAIN TY. WHITE 6 HOLE CT. BB UA WT. CAP - ATV8585 - Plasticwheels Ltd.
Rugeley, United Kingdom
75mm GREY PLAIN TY. WHITE 6 HOLE CT. BB UA WT. CAP
ATV8585
75mm GREY PLAIN TY. WHITE 6 HOLE CT. BB UA WT. CAP ATV8585
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8585
Product Name 75mm GREY PLAIN TY. WHITE 6 HOLE CT. BB UA WT. CAP
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
HS SERIES: Heavy Duty Semi Steel Wheels - 420HS64 - PJ Company
Specs
Wheel Type Metal
Maximum Load 850 lbs (385 kg)
Wheel Diameter 4 inch (102 mm)
View Details