Plasticwheels Ltd. 9" WHITE INDUSTRIAL BOX CT. 12mm BLACK RUBBER TY. ATV7505

Description
Hub Material: Polypropylene Tire Material: Extruded Rubber
Description
Hub Material: Polypropylene Tire Material: Extruded Rubber

Suppliers

Company
Product
Description
Supplier Links
9
Rugeley, United Kingdom
9" WHITE INDUSTRIAL BOX CT. 12mm BLACK RUBBER TY.
ATV7505
9" WHITE INDUSTRIAL BOX CT. 12mm BLACK RUBBER TY. ATV7505
Hub Material: Polypropylene Tire Material: Extruded Rubber

Hub Material: Polypropylene
Tire Material: Extruded Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV7505
Product Name 9" WHITE INDUSTRIAL BOX CT. 12mm BLACK RUBBER TY.
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 8.98 inch (228 mm)
Wheel Width 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 6679431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 728 lbs (330 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Standard Crane Wheel - WC-241 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 24 inch (610 mm)
Wheel Width 3.25 inch (82.55 mm)
View Details