Faultless Caster Drop Forged Wheel 07T-10x4

Description
Providing uniform material thickness & maximum load bearing characteristics
Description
Providing uniform material thickness & maximum load bearing characteristics

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Drop Forged Wheel
07T-10x4
Drop Forged Wheel 07T-10x4
Providing uniform material thickness & maximum load bearing characteristics

Providing uniform material thickness & maximum load bearing characteristics

Supplier's Site
Nashville, TN, USA
Drop Forged Wheel
07T-10x4
Drop Forged Wheel 07T-10x4
Providing uniform material thickness & maximum load bearing characteristics

Providing uniform material thickness & maximum load bearing characteristics

Supplier's Site

Technical Specifications

  Faultless Caster Faultless Caster
Product Category Wheels Wheels
Product Number 07T-10x4 07T-10x4
Product Name Drop Forged Wheel Drop Forged Wheel
Wheel Type Metal Metal
Maximum Load 17000 lbs (7710 kg) 10500 lbs (4762 kg)
Wheel Diameter 10 inch (254 mm) 10 inch (254 mm)
Wheel Width 4 inch (102 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 399997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details