Plasticwheels Ltd. 7" GREY IND. CT. 16mm GREY EVA TY. 41mm HUB + CAP ATV5118/C

Description
Hub Material: Nylon Tire Material: EVA
Description
Hub Material: Nylon Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
7
Rugeley, United Kingdom
7" GREY IND. CT. 16mm GREY EVA TY. 41mm HUB + CAP
ATV5118/C
7" GREY IND. CT. 16mm GREY EVA TY. 41mm HUB + CAP ATV5118/C
Hub Material: Nylon Tire Material: EVA

Hub Material: Nylon
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV5118/C
Product Name 7" GREY IND. CT. 16mm GREY EVA TY. 41mm HUB + CAP
Wheel Type Rubber/Plastic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 7.09 inch (180 mm)
Wheel Width 1.93 inch (49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
SPO -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Urethane Bearing Roller - BO Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Maximum Load 6.62 to 8.82 lbs (3 to 4 kg)
Wheel Diameter 0.6299 to 0.7874 inch (16 to 20 mm)
View Details