Plasticwheels Ltd. Wheel Assy 7N 3/8 White ATB0280

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
Wheel Assy 7N 3/8 White - ATB0280 - Plasticwheels Ltd.
Rugeley, United Kingdom
Wheel Assy 7N 3/8 White
ATB0280
Wheel Assy 7N 3/8 White ATB0280
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATB0280
Product Name Wheel Assy 7N 3/8 White
Wheel Type Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 7.24 inch (184 mm)
Wheel Width 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
SS SERIES: Semi Steel Wheels - 525SS63 - PJ Company
Specs
Wheel Type Metal
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 5 inch (127 mm)
View Details