Plasticwheels Ltd. Medium duty pressed steel castor 511PSBW

Description
Hub Material: polypropylene Tire Material: Rubber
Description
Hub Material: polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 511PSBW - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
511PSBW
Medium duty pressed steel castor 511PSBW
Hub Material: polypropylene Tire Material: Rubber

Hub Material: polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 511PSBW
Product Name Medium duty pressed steel castor
Caster Type Swivel Plate Caster
Wheel Type Rubber/Plastic
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-90H - JS365-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor Wheels - 149299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details