Plasticwheels Ltd. Medium duty pressed steel castor 511PSBR

Description
Hub Material: polypropylene Tire Material: Rubber
Description
Hub Material: polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 511PSBR - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
511PSBR
Medium duty pressed steel castor 511PSBR
Hub Material: polypropylene Tire Material: Rubber

Hub Material: polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 511PSBR
Product Name Medium duty pressed steel castor
Caster Type Swivel Plate Caster
Wheel Type Rubber/Plastic
Features Brake
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-200F - JS385-200F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2391404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7480 inch (19 mm)
View Details