511PANBPGBFK422 -- GREEN 3% ANTI-STATIC TYRE,LIME GREEN T/G
Plasticwheels Ltd.
GREEN 3% ANTI-STATIC TYRE,LIME GREEN T/G
511PANBPGBFK422
Description
Hub Material: Phenolic
Description
Hub Material: Phenolic
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
511PANBPGBFK422 |
|
Product Name
|
GREEN 3% ANTI-STATIC TYRE,LIME GREEN T/G |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.5 inch (38 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details