Plasticwheels Ltd. Medium duty pressed steel castor 511EDBH10

Description
Hub Material: polypropylene
Description
Hub Material: polypropylene

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 511EDBH10 - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
511EDBH10
Medium duty pressed steel castor 511EDBH10
Hub Material: polypropylene

Hub Material: polypropylene

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 511EDBH10
Product Name Medium duty pressed steel castor
Caster Type Swivel Plate Caster
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CASTER WITH LEVELING GLIDE - AF-65 - AF-65 - Sugatsune America, Inc.
Specs
Caster Type Leveling Caster
Wheel Type Single Wheel
Maximum Load 562 lbs (255 kg)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 1845858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details