Plasticwheels Ltd. Medium duty pressed steel castor 511ED

Description
Hub Material: polypropylene
Description
Hub Material: polypropylene

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 511ED - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
511ED
Medium duty pressed steel castor 511ED
Hub Material: polypropylene

Hub Material: polypropylene

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 511ED
Product Name Medium duty pressed steel castor
Caster Type Swivel Plate Caster
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CASTER WITH BRAKE - FP-45-NS - FP-45-NS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2270217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details