Plasticwheels Ltd. Medium duty pressed steel castor 511BSBBR

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 511BSBBR - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
511BSBBR
Medium duty pressed steel castor 511BSBBR
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 511BSBBR
Product Name Medium duty pressed steel castor
Caster Type Swivel Plate Caster
Wheel Type Rubber/Metal
Features Brake
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CASTER WITH BRAKE - EX-100N12S - EX-100N12S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 283594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details