Plasticwheels Ltd. O/HEIGHT 134MM 422NYDEXJ666

Description
Hub Material: Nylon
Description
Hub Material: Nylon

Suppliers

Company
Product
Description
Supplier Links
O/HEIGHT 134MM - 422NYDEXJ666 - Plasticwheels Ltd.
Rugeley, United Kingdom
O/HEIGHT 134MM
422NYDEXJ666
O/HEIGHT 134MM 422NYDEXJ666
Hub Material: Nylon

Hub Material: Nylon

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 422NYDEXJ666
Product Name O/HEIGHT 134MM
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2823635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details