422NY -- HEAVY DUTY PRESSED STEEL CASTOR SOLID NYLON WHEEL
Plasticwheels Ltd.
Heavy duty pressed steel castor solid nylon wheel
422NY
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty pressed steel castor solid nylon wheel
422NY
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
422NY |
|
Product Name
|
Heavy duty pressed steel castor solid nylon wheel |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
551 lbs (250 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.26 inch (32 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
121 lbs (55 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details