Plasticwheels Ltd. Medium duty pressed steel castor 419PS

Description
Hub Material: polypropylene Tire Material: Rubber
Description
Hub Material: polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 419PS - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
419PS
Medium duty pressed steel castor 419PS
Hub Material: polypropylene Tire Material: Rubber

Hub Material: polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 419PS
Product Name Medium duty pressed steel castor
Caster Type Rigid Plate Caster
Wheel Type Rubber/Plastic
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2012853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-90H - JS380-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3.56 inch (90.49 mm)
View Details