Plasticwheels Ltd. Medium duty pressed steel castor 419PNB

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 419PNB - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
419PNB
Medium duty pressed steel castor 419PNB
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 419PNB
Product Name Medium duty pressed steel castor
Caster Type Rigid Plate Caster
Wheel Type Poly/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - HR-50GNB - HR-50GNB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 359 lbs (163 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2391402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 35.28 lbs (16 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.5512 inch (14 mm)
View Details