Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CASTERS
PLASTICWHEELS LTD.
419BSB -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
419BSB
Description
Hub Material: Steel Tire Material: Rubber
Plasticwheels Ltd.
Done
Description
Hub Material: Steel Tire Material: Rubber
Suppliers
Company
Product
Description
Supplier Links
Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
419BSB
Medium duty pressed steel castor
419BSB
Hub Material: Steel Tire Material: Rubber
Hub Material: Steel
Tire Material: Rubber
Supplier's Site
Technical Specifications
Plasticwheels Ltd.
Product Category
Casters
Product Number
419BSB
Product Name
Medium duty pressed steel castor
Caster Type
Rigid Plate Caster
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Castor, E2 Series
CAE2
Specs
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
RS Components, Ltd.
Castor Wheels
1718305
Specs
Wheel Type
Rubber/Plastic; Elastic
Features
Brake
Maximum Load
331 lbs (150 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Guide Wheel Size 1 Journal Assembly with a mounting shank diameter of 4.76mm and Overall length of 36.58mm
A 7X17MJF1
Specs
Wheel Type
V-grooved
View Details
TOK America, Inc.
Casters_Omni Wheel
Specs
Caster Type
Multidirectional
View Details