2511NYB -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
2511NYB
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
2511NYB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2511NYB |
|
Product Name
|
Medium duty pressed steel castor |
|
Maximum Load
|
331 lbs (150 kg)
|
|
Wheel Diameter
|
2.52 inch (64 mm)
|
|
Wheel Width
|
1.42 inch (36 mm)
|
|
Overall Height
|
3.5 inch (89 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
441 lbs (200 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details