Plastic Process Equipment, Inc. Thermocouple/RTD NTC-348

Description
THERMOCOUPLE, SHALLOW NOZZLE, 1/4-28 NF. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, SHALLOW NOZZLE, 1/4-28 NF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 36381891 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
36381891
Thermocouple/RTD 36381891
THERMOCOUPLE, SHALLOW NOZZLE, 1/4-28 NF. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, SHALLOW NOZZLE, 1/4-28 NF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 36381891
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - Cerite-III - Pyromation
Specs
Thermocouple Type K
Style Other (optional feature)
Insulation / Sheath Material Alumina; Magnesium Oxide
View Details
 - 6212215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 7 inch (175 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4A - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details