Plastic-Mart Todd 15 Gallon Gas Kart WP-1

Description
The Gas Kart holds up to 15 gallons of fuel, handles and easily rolls to the dispensing site. The Gas Kart is a unique product that can be used for refueling lawn tractors, lawn mowers, ski mobiles, personal watercraft, boats, ATVs, snowblowers, generators, pumps, etc. Gas Kart meets UN and DOT specifications when used according to fuel transportation guidelines. Special Features include: 15 gallon capacity 6' long hose approved for fuel use Brass shut-off valve Rolls easily on polypropylene wheels which are impervious to fuel and temperature variations Molded-in handle Note: An electric pump cannot be used with the Gas Kart
Description
The Gas Kart holds up to 15 gallons of fuel, handles and easily rolls to the dispensing site. The Gas Kart is a unique product that can be used for refueling lawn tractors, lawn mowers, ski mobiles, personal watercraft, boats, ATVs, snowblowers, generators, pumps, etc. Gas Kart meets UN and DOT specifications when used according to fuel transportation guidelines. Special Features include: 15 gallon capacity 6' long hose approved for fuel use Brass shut-off valve Rolls easily on polypropylene wheels which are impervious to fuel and temperature variations Molded-in handle Note: An electric pump cannot be used with the Gas Kart

Suppliers

Company
Product
Description
Supplier Links
Todd 15 Gallon Gas Kart - WP-1 - Plastic-Mart
Burnet, TX, USA
Todd 15 Gallon Gas Kart
WP-1
Todd 15 Gallon Gas Kart WP-1
The Gas Kart holds up to 15 gallons of fuel, handles and easily rolls to the dispensing site. The Gas Kart is a unique product that can be used for refueling lawn tractors, lawn mowers, ski mobiles, personal watercraft, boats, ATVs, snowblowers, generators, pumps, etc. Gas Kart meets UN and DOT specifications when used according to fuel transportation guidelines. Special Features include: 15 gallon capacity 6' long hose approved for fuel use Brass shut-off valve Rolls easily on polypropylene wheels which are impervious to fuel and temperature variations Molded-in handle Note: An electric pump cannot be used with the Gas Kart

The Gas Kart holds up to 15 gallons of fuel, handles and easily rolls to the dispensing site. The Gas Kart is a unique product that can be used for refueling lawn tractors, lawn mowers, ski mobiles, personal watercraft, boats, ATVs, snowblowers, generators, pumps, etc. Gas Kart meets UN and DOT specifications when used according to fuel transportation guidelines.
Special Features include:

  • 15 gallon capacity
  • 6' long hose approved for fuel use
  • Brass shut-off valve
  • Rolls easily on polypropylene wheels which are impervious to fuel and temperature variations
  • Molded-in handle

Note: An electric pump cannot be used with the Gas Kart

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number WP-1
Product Name Todd 15 Gallon Gas Kart
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 400_36x93 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details