Plastic-Mart 550 Gallon Poly Containment Basin UTI-2823

Description
NO DRAIN Weight: 108 lbs. Capacity: 605 gallons Outside Dimensions: 87" x 60" x 33". Inside Bottom: 75?" x 47?" Economical containment for 500 and 550 gallon fuel and oil tanks. 100% polyethylene construction will not rust or corrode - provides superior chemical and weather resistance. Optional 3/4" drain fitting available. Use with optional Ultra-Self Bailer (Part # 9935) for outdoor containment - Self Bailer allows clean stormwater to passively drain from sump while capturing hydrocarbons. (Note: To use the Ultra-SelfBailer, the Ultra-550 Containment Sump WITH DRAIN, Part # 2820, must be specified when ordering.) Meets Stormwater, SPCC and EPA Containment Regulations. The best protection for non-monitored containment sites.
Description
NO DRAIN Weight: 108 lbs. Capacity: 605 gallons Outside Dimensions: 87" x 60" x 33". Inside Bottom: 75?" x 47?" Economical containment for 500 and 550 gallon fuel and oil tanks. 100% polyethylene construction will not rust or corrode - provides superior chemical and weather resistance. Optional 3/4" drain fitting available. Use with optional Ultra-Self Bailer (Part # 9935) for outdoor containment - Self Bailer allows clean stormwater to passively drain from sump while capturing hydrocarbons. (Note: To use the Ultra-SelfBailer, the Ultra-550 Containment Sump WITH DRAIN, Part # 2820, must be specified when ordering.) Meets Stormwater, SPCC and EPA Containment Regulations. The best protection for non-monitored containment sites.

Suppliers

Company
Product
Description
Supplier Links
550 Gallon Poly Containment Basin - UTI-2823 - Plastic-Mart
Burnet, TX, USA
550 Gallon Poly Containment Basin
UTI-2823
550 Gallon Poly Containment Basin UTI-2823
NO DRAIN Weight: 108 lbs. Capacity: 605 gallons Outside Dimensions: 87" x 60" x 33". Inside Bottom: 75?" x 47?" Economical containment for 500 and 550 gallon fuel and oil tanks. 100% polyethylene construction will not rust or corrode - provides superior chemical and weather resistance. Optional 3/4" drain fitting available. Use with optional Ultra-Self Bailer (Part # 9935) for outdoor containment - Self Bailer allows clean stormwater to passively drain from sump while capturing hydrocarbons. (Note: To use the Ultra-SelfBailer, the Ultra-550 Containment Sump WITH DRAIN, Part # 2820, must be specified when ordering.) Meets Stormwater, SPCC and EPA Containment Regulations. The best protection for non-monitored containment sites.

NO DRAIN
Weight: 108 lbs.
Capacity: 605 gallons
Outside Dimensions: 87" x 60" x 33".
Inside Bottom: 75?" x 47?"
Economical containment for 500 and 550 gallon fuel and oil tanks.
100% polyethylene construction will not rust or corrode - provides superior chemical and weather resistance.
Optional 3/4" drain fitting available.
Use with optional Ultra-Self Bailer (Part # 9935) for outdoor containment - Self Bailer allows clean stormwater to passively drain from sump while capturing hydrocarbons. (Note: To use the Ultra-SelfBailer, the Ultra-550 Containment Sump WITH DRAIN, Part # 2820, must be specified when ordering.)
Meets Stormwater, SPCC and EPA Containment Regulations. The best protection for non-monitored containment sites.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number UTI-2823
Product Name 550 Gallon Poly Containment Basin
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 2560 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details