Plastic-Mart 360 Gallon Poly Containment Basin UTI-2800

Description
360 Gallon Containment Basin NO DRAIN Dimensions: 84 1/2" x 43 3/4" x 29" Inside Top: 80" x 39" Inside Bottom: 73" x 31" Weight: 90 lbs. Containment Capacity: 360 gallons
Description
360 Gallon Containment Basin NO DRAIN Dimensions: 84 1/2" x 43 3/4" x 29" Inside Top: 80" x 39" Inside Bottom: 73" x 31" Weight: 90 lbs. Containment Capacity: 360 gallons

Suppliers

Company
Product
Description
Supplier Links
360 Gallon Poly Containment Basin - UTI-2800 - Plastic-Mart
Burnet, TX, USA
360 Gallon Poly Containment Basin
UTI-2800
360 Gallon Poly Containment Basin UTI-2800
360 Gallon Containment Basin NO DRAIN Dimensions: 84 1/2" x 43 3/4" x 29" Inside Top: 80" x 39" Inside Bottom: 73" x 31" Weight: 90 lbs. Containment Capacity: 360 gallons

360 Gallon Containment Basin
NO DRAIN
Dimensions: 84 1/2" x 43 3/4" x 29"
Inside Top: 80" x 39"
Inside Bottom: 73" x 31"
Weight: 90 lbs.
Containment Capacity: 360 gallons

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number UTI-2800
Product Name 360 Gallon Poly Containment Basin
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details