Plastic-Mart 385 Gallon Double Wall Waste Oil Tank w/ Oil Level Gauge TC6440DC

Description
385 Gallon double-wall waste oil tank with 110% secondary containment. -Hinged, lockable manway cover. -Weather resistant and vented. -Maintenance-free, won't rust, chip or dent. -Easy to clean with soap and water. -Translucent "Safety Yellow" containment tank for easy routine inspection. -Large Sink with debris screen and removable debris strainer. -Automatic overflow shutoff. -Oil level monitoring gauge. -2" external quick-release drain coupling. -Made of 100% Recyclable Polyethylene. -Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR 40-279.22 -All graphics are molded in permanent, not stenciled. Oil level monitoring gauge INCLUDED
Description
385 Gallon double-wall waste oil tank with 110% secondary containment. -Hinged, lockable manway cover. -Weather resistant and vented. -Maintenance-free, won't rust, chip or dent. -Easy to clean with soap and water. -Translucent "Safety Yellow" containment tank for easy routine inspection. -Large Sink with debris screen and removable debris strainer. -Automatic overflow shutoff. -Oil level monitoring gauge. -2" external quick-release drain coupling. -Made of 100% Recyclable Polyethylene. -Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR 40-279.22 -All graphics are molded in permanent, not stenciled. Oil level monitoring gauge INCLUDED

Suppliers

Company
Product
Description
Supplier Links
385 Gallon Double Wall Waste Oil Tank w/ Oil Level Gauge - TC6440DC - Plastic-Mart
Burnet, TX, USA
385 Gallon Double Wall Waste Oil Tank w/ Oil Level Gauge
TC6440DC
385 Gallon Double Wall Waste Oil Tank w/ Oil Level Gauge TC6440DC
385 Gallon double-wall waste oil tank with 110% secondary containment. -Hinged, lockable manway cover. -Weather resistant and vented. -Maintenance-free, won't rust, chip or dent. -Easy to clean with soap and water. -Translucent "Safety Yellow" containment tank for easy routine inspection. -Large Sink with debris screen and removable debris strainer. -Automatic overflow shutoff. -Oil level monitoring gauge. -2" external quick-release drain coupling. -Made of 100% Recyclable Polyethylene. -Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR 40-279.22 -All graphics are molded in permanent, not stenciled. Oil level monitoring gauge INCLUDED

385 Gallon double-wall waste oil tank with 110% secondary containment.
-Hinged, lockable manway cover.
-Weather resistant and vented.
-Maintenance-free, won't rust, chip or dent.
-Easy to clean with soap and water.
-Translucent "Safety Yellow" containment tank for easy routine inspection.
-Large Sink with debris screen and removable debris strainer.
-Automatic overflow shutoff.
-Oil level monitoring gauge.
-2" external quick-release drain coupling.
-Made of 100% Recyclable Polyethylene.
-Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR 40-279.22
-All graphics are molded in permanent, not stenciled.
Oil level monitoring gauge INCLUDED

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number TC6440DC
Product Name 385 Gallon Double Wall Waste Oil Tank w/ Oil Level Gauge
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 120_24x67 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details