Plastic-Mart 150 Gallon Double Wall Waste Oil Tank w/ Oil Level Gauge TC3449DC

Description
The ideal double-wall waste oil tank with 110% secondary containment. Hinged, lockable manway cover. Weather resistant and vented. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent "Safety Yellow" containment tank for easy routine inspection. Large Sink with debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR 40-279.22 All graphics are molded in permanent, not stenciled. Warnings & Restrictions Flammables Notice If using this product with flammable liquids, please consider the regulations that apply to storage and handling of flammable liquids and the safety of this application, specifically flammable vapors, static discharge and heat sources. For further assistance, please call Technical Services. Oil Storage Regulations Be sure to check federal, state and local oil storage regulations prior to purchasing. Oil level monitoring gauge INCLUDED
Description
The ideal double-wall waste oil tank with 110% secondary containment. Hinged, lockable manway cover. Weather resistant and vented. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent "Safety Yellow" containment tank for easy routine inspection. Large Sink with debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR 40-279.22 All graphics are molded in permanent, not stenciled. Warnings & Restrictions Flammables Notice If using this product with flammable liquids, please consider the regulations that apply to storage and handling of flammable liquids and the safety of this application, specifically flammable vapors, static discharge and heat sources. For further assistance, please call Technical Services. Oil Storage Regulations Be sure to check federal, state and local oil storage regulations prior to purchasing. Oil level monitoring gauge INCLUDED

Suppliers

Company
Product
Description
Supplier Links
150 Gallon Double Wall Waste Oil Tank w/ Oil Level Gauge - TC3449DC - Plastic-Mart
Burnet, TX, USA
150 Gallon Double Wall Waste Oil Tank w/ Oil Level Gauge
TC3449DC
150 Gallon Double Wall Waste Oil Tank w/ Oil Level Gauge TC3449DC
The ideal double-wall waste oil tank with 110% secondary containment. Hinged, lockable manway cover. Weather resistant and vented. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent "Safety Yellow" containment tank for easy routine inspection. Large Sink with debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR 40-279.22 All graphics are molded in permanent, not stenciled. Warnings & Restrictions Flammables Notice If using this product with flammable liquids, please consider the regulations that apply to storage and handling of flammable liquids and the safety of this application, specifically flammable vapors, static discharge and heat sources. For further assistance, please call Technical Services. Oil Storage Regulations Be sure to check federal, state and local oil storage regulations prior to purchasing. Oil level monitoring gauge INCLUDED
  • The ideal double-wall waste oil tank with 110% secondary containment.
  • Hinged, lockable manway cover.
  • Weather resistant and vented.
  • Maintenance-free, won't rust, chip or dent.
  • Easy to clean with soap and water.
  • Translucent "Safety Yellow" containment tank for easy routine inspection.
  • Large Sink with debris screen and removable debris strainer.
  • Automatic overflow shutoff.
  • Oil level monitoring gauge.
  • 2" external quick-release drain coupling.
  • Made of 100% Recyclable Polyethylene.
  • Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR 40-279.22
  • All graphics are molded in permanent, not stenciled. Warnings & Restrictions
    • Flammables Notice
      If using this product with flammable liquids, please consider the regulations that apply to storage and handling of flammable liquids and the safety of this application, specifically flammable vapors, static discharge and heat sources. For further assistance, please call Technical Services.
    • Oil Storage Regulations
      Be sure to check federal, state and local oil storage regulations prior to purchasing.
    Oil level monitoring gauge INCLUDED
Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number TC3449DC
Product Name 150 Gallon Double Wall Waste Oil Tank w/ Oil Level Gauge
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 240 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details