Plastic-Mart 35 Gallon Total Drain RectangleTank SP0035-RT

Description
Total Drain Rectangle Tanks NO STAND IS OFFERED FOR THE SP0035-RT 35 Gallon Total Drain Rectangle Tank: -5" VENTED lid -1" Drain -Gallon indicators are included on one side -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. FDA Approved Polyethylene Resin Great For: -Fresh Water -Liquid Storage
Description
Total Drain Rectangle Tanks NO STAND IS OFFERED FOR THE SP0035-RT 35 Gallon Total Drain Rectangle Tank: -5" VENTED lid -1" Drain -Gallon indicators are included on one side -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. FDA Approved Polyethylene Resin Great For: -Fresh Water -Liquid Storage

Suppliers

Company
Product
Description
Supplier Links
35 Gallon Total Drain RectangleTank - SP0035-RT - Plastic-Mart
Burnet, TX, USA
35 Gallon Total Drain RectangleTank
SP0035-RT
35 Gallon Total Drain RectangleTank SP0035-RT
Total Drain Rectangle Tanks NO STAND IS OFFERED FOR THE SP0035-RT 35 Gallon Total Drain Rectangle Tank: -5" VENTED lid -1" Drain -Gallon indicators are included on one side -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. FDA Approved Polyethylene Resin Great For: -Fresh Water -Liquid Storage

Total Drain Rectangle Tanks
NO STAND IS OFFERED FOR THE SP0035-RT
35 Gallon Total Drain Rectangle Tank:
-5" VENTED lid
-1" Drain
-Gallon indicators are included on one side
-Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70.
FDA Approved Polyethylene Resin
Great For:
-Fresh Water
-Liquid Storage

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number SP0035-RT
Product Name 35 Gallon Total Drain RectangleTank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 1550_54x166 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details