SII-WG100 is heavily pigmented to deter algae growth.
Includes:
18" Vented Manway
Outlet:2" Bolt-on fitting on the bottom sidewall
Inlet: 1-1/2" Bulkhead Fitting.
Three year warranty.
Shipping Method: Flatbed Trailer - Please Call or Email For Freight Quote.
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | SII-WG100 |
| Product Name | 10000 Gallon Green Water Storage Tank |
| Type | General Purpose/ Bulk Storage Tank; Water Tank |