Plastic-Mart 360 Gallon Double Wall Waste Oil Tank SII-UOCT360

Description
360 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly with 2" External Male Camlock Connection **Note: 275, 360 & 500 gallon models have fork-lift access bases
Description
360 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly with 2" External Male Camlock Connection **Note: 275, 360 & 500 gallon models have fork-lift access bases

Suppliers

Company
Product
Description
Supplier Links
360 Gallon Double Wall Waste Oil Tank - SII-UOCT360 - Plastic-Mart
Burnet, TX, USA
360 Gallon Double Wall Waste Oil Tank
SII-UOCT360
360 Gallon Double Wall Waste Oil Tank SII-UOCT360
360 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly with 2" External Male Camlock Connection **Note: 275, 360 & 500 gallon models have fork-lift access bases

360 Gallon Double Wall Waste Oil Tanks
Black Primary Tank
Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front
12" Hinged Lockable Manway
12" x 1" deep strainer basket
2" Bulkhead Fitting with 2" Internal Draw Tube Assembly with 2" External Male Camlock Connection
**Note: 275, 360 & 500 gallon models have fork-lift access bases

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number SII-UOCT360
Product Name 360 Gallon Double Wall Waste Oil Tank
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 500 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details