Plastic-Mart 750 Gallon 1 Compartment /2 Manholes Dominator Septic Tank - Preplumbed SII-ST31DP

Description
•Stronger - no water needed at installation, low profile - for those tougher site conditions •"Preplumbed" Version Tank has inlet and outlet tee assemblies installed into the tank). •Maximum burial depth of 36". •No water required for backfill. •Tanks are designed for buried applications only in non-traffic installations. •Maximum temperature of influent is 100 degrees F •Dominator Low Profile [with the exception of the 500 Low Profile] and Sphere tanks may be used in pumping, dosing, and holding applications.
Description
•Stronger - no water needed at installation, low profile - for those tougher site conditions •"Preplumbed" Version Tank has inlet and outlet tee assemblies installed into the tank). •Maximum burial depth of 36". •No water required for backfill. •Tanks are designed for buried applications only in non-traffic installations. •Maximum temperature of influent is 100 degrees F •Dominator Low Profile [with the exception of the 500 Low Profile] and Sphere tanks may be used in pumping, dosing, and holding applications.

Suppliers

Company
Product
Description
Supplier Links
750 Gallon 1 Compartment /2 Manholes Dominator Septic Tank - Preplumbed - SII-ST31DP - Plastic-Mart
Burnet, TX, USA
750 Gallon 1 Compartment /2 Manholes Dominator Septic Tank - Preplumbed
SII-ST31DP
750 Gallon 1 Compartment /2 Manholes Dominator Septic Tank - Preplumbed SII-ST31DP
•Stronger - no water needed at installation, low profile - for those tougher site conditions •"Preplumbed" Version Tank has inlet and outlet tee assemblies installed into the tank). •Maximum burial depth of 36". •No water required for backfill. •Tanks are designed for buried applications only in non-traffic installations. •Maximum temperature of influent is 100 degrees F •Dominator Low Profile [with the exception of the 500 Low Profile] and Sphere tanks may be used in pumping, dosing, and holding applications.

•Stronger - no water needed at installation, low profile - for those tougher site conditions
•"Preplumbed" Version Tank has inlet and outlet tee assemblies installed into the tank).
•Maximum burial depth of 36".
•No water required for backfill.
•Tanks are designed for buried applications only in non-traffic installations.
•Maximum temperature of influent is 100 degrees F
•Dominator Low Profile [with the exception of the 500 Low Profile] and Sphere tanks may be used in pumping, dosing, and holding applications.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number SII-ST31DP
Product Name 750 Gallon 1 Compartment /2 Manholes Dominator Septic Tank - Preplumbed
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 1060 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details