Plastic-Mart 500 Gallon Florida Approved Pump Tank SII-PT2FL

Description
For Florida Only Approved as a Category 3 septic and/or pump tank under 64E-6.013. Dominator is available in the following sizes: 750, 900, 1050, 1250, 1500 Gallons. Available as single or double compartment tanks. Unique monolithic structural design provides superior top load strength. Proprietary manway isolation design keeps manholes from distorting during backfill and pump outs. No special water filling procedure is required during backfill. Can be used in both septic and pump tank applications. As a septic tank, is available with inlet and outlet holes drilled, and gaskets supplied.
Description
For Florida Only Approved as a Category 3 septic and/or pump tank under 64E-6.013. Dominator is available in the following sizes: 750, 900, 1050, 1250, 1500 Gallons. Available as single or double compartment tanks. Unique monolithic structural design provides superior top load strength. Proprietary manway isolation design keeps manholes from distorting during backfill and pump outs. No special water filling procedure is required during backfill. Can be used in both septic and pump tank applications. As a septic tank, is available with inlet and outlet holes drilled, and gaskets supplied.

Suppliers

Company
Product
Description
Supplier Links
500 Gallon Florida Approved Pump Tank - SII-PT2FL - Plastic-Mart
Burnet, TX, USA
500 Gallon Florida Approved Pump Tank
SII-PT2FL
500 Gallon Florida Approved Pump Tank SII-PT2FL
For Florida Only Approved as a Category 3 septic and/or pump tank under 64E-6.013. Dominator is available in the following sizes: 750, 900, 1050, 1250, 1500 Gallons. Available as single or double compartment tanks. Unique monolithic structural design provides superior top load strength. Proprietary manway isolation design keeps manholes from distorting during backfill and pump outs. No special water filling procedure is required during backfill. Can be used in both septic and pump tank applications. As a septic tank, is available with inlet and outlet holes drilled, and gaskets supplied.

For Florida Only

  • Approved as a Category 3 septic and/or pump tank under 64E-6.013.
  • Dominator is available in the following sizes: 750, 900, 1050, 1250, 1500 Gallons.
  • Available as single or double compartment tanks.
  • Unique monolithic structural design provides superior top load strength.
  • Proprietary manway isolation design keeps manholes from distorting during backfill and pump outs.
  • No special water filling procedure is required during backfill.
  • Can be used in both septic and pump tank applications.
  • As a septic tank, is available with inlet and outlet holes drilled, and gaskets supplied.
Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number SII-PT2FL
Product Name 500 Gallon Florida Approved Pump Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 240_30x84 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details