300 Gallon Doorway Water Tanks - Great for Safe Potable Drinking Water Storage, Irrigation, Rainwater Collection, Fire Protection & more.
This tank is a mere 29" wide and 60" long. It can pass through a standard 30" doorway and conveniently fit into a basement or closet. This tank is ideal for low producing wells or potable water storage. The unique molded through structure eliminates the need for metal bracing commonly associated with tanks of this type. Tanks are molded in natural color (translucent) to allow liquid level viewing without the need for a separate sight gauge or meter.
Includes:
18" fill opening
2" bottom outlet drain
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | SII-Closet300 |
| Product Name | 300 Gallon Doorway Water Tank |
| Type | General Purpose/ Bulk Storage Tank; Water Tank |