Plastic-Mart 500 Gallon Doorway Tank (Heavy Duty 1.5 s.g.) N-43616

Description
500 Gallon DoorwayTank is food grade for water storage yet strong enough to hold materials up to 12 and a half lbs. per gallon. Great for Potable Drinking Water Storage, Irrigation, Rainwater Collection, Fire Protection & more. 500 Gallon Doorway Tank Price Includes: 16" lid 1 1/4" female threaded npt bulkhead fitting outlet on 31" end Tanks are translucent white with gallon markers. This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down Straps Are Not Available For This Item.
Description
500 Gallon DoorwayTank is food grade for water storage yet strong enough to hold materials up to 12 and a half lbs. per gallon. Great for Potable Drinking Water Storage, Irrigation, Rainwater Collection, Fire Protection & more. 500 Gallon Doorway Tank Price Includes: 16" lid 1 1/4" female threaded npt bulkhead fitting outlet on 31" end Tanks are translucent white with gallon markers. This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down Straps Are Not Available For This Item.

Suppliers

Company
Product
Description
Supplier Links
500 Gallon Doorway Tank (Heavy Duty 1.5 s.g.) - N-43616 - Plastic-Mart
Burnet, TX, USA
500 Gallon Doorway Tank (Heavy Duty 1.5 s.g.)
N-43616
500 Gallon Doorway Tank (Heavy Duty 1.5 s.g.) N-43616
500 Gallon DoorwayTank is food grade for water storage yet strong enough to hold materials up to 12 and a half lbs. per gallon. Great for Potable Drinking Water Storage, Irrigation, Rainwater Collection, Fire Protection & more. 500 Gallon Doorway Tank Price Includes: 16" lid 1 1/4" female threaded npt bulkhead fitting outlet on 31" end Tanks are translucent white with gallon markers. This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down Straps Are Not Available For This Item.

500 Gallon DoorwayTank is food grade for water storage yet strong enough to hold materials up to 12 and a half lbs. per gallon.
Great for Potable Drinking Water Storage, Irrigation, Rainwater Collection, Fire Protection & more.
500 Gallon Doorway Tank Price Includes:
16" lid
1 1/4" female threaded npt bulkhead fitting outlet on 31" end
Tanks are translucent white with gallon markers.
This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon)
Tie Down Straps Are Not Available For This Item.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-43616
Product Name 500 Gallon Doorway Tank (Heavy Duty 1.5 s.g.)
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 80_20x63 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details