Plastic-Mart 1275 Gallon Low Profile Water Hauling Tank N-43011

Description
1275 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 feet high, they look great and haul even better. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down straps are not available on this item.
Description
1275 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 feet high, they look great and haul even better. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down straps are not available on this item.

Suppliers

Company
Product
Description
Supplier Links
1275 Gallon Low Profile Water Hauling Tank - N-43011 - Plastic-Mart
Burnet, TX, USA
1275 Gallon Low Profile Water Hauling Tank
N-43011
1275 Gallon Low Profile Water Hauling Tank N-43011
1275 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 feet high, they look great and haul even better. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down straps are not available on this item.

1275 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 feet high, they look great and haul even better.
16" Manway & 2" Drain Fitting
Standard Color Natural White (Black available 90.00 cost also may increase lead time.)
This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon)
Tie Down straps are not available on this item.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-43011
Product Name 1275 Gallon Low Profile Water Hauling Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details