Plastic-Mart 2800 Gallon Spill Containment Basin N-42222

Description
28000 gallon white spill containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment. Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon) Excellent impact and chemical resistance. Color: White Containment basins limit the likelihood of costly and time consuming spills, leaks, and overflows, which assists in avoiding stiff penalties from Local, State, and Federal Agencies. NO OUTLET AVAILABLE This is a tank molded with a dome that can be cut off to enable it to be used as a containment tank. 3 Year Manufacturers Warranty
Description
28000 gallon white spill containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment. Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon) Excellent impact and chemical resistance. Color: White Containment basins limit the likelihood of costly and time consuming spills, leaks, and overflows, which assists in avoiding stiff penalties from Local, State, and Federal Agencies. NO OUTLET AVAILABLE This is a tank molded with a dome that can be cut off to enable it to be used as a containment tank. 3 Year Manufacturers Warranty

Suppliers

Company
Product
Description
Supplier Links
2800 Gallon Spill Containment Basin - N-42222 - Plastic-Mart
Burnet, TX, USA
2800 Gallon Spill Containment Basin
N-42222
2800 Gallon Spill Containment Basin N-42222
28000 gallon white spill containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment. Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon) Excellent impact and chemical resistance. Color: White Containment basins limit the likelihood of costly and time consuming spills, leaks, and overflows, which assists in avoiding stiff penalties from Local, State, and Federal Agencies. NO OUTLET AVAILABLE This is a tank molded with a dome that can be cut off to enable it to be used as a containment tank. 3 Year Manufacturers Warranty

28000 gallon white spill containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment.

  • Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon)
  • Excellent impact and chemical resistance.
  • Color: White
  • Containment basins limit the likelihood of costly and time consuming spills, leaks, and overflows, which assists in avoiding stiff penalties from Local, State, and Federal Agencies.
  • NO OUTLET AVAILABLE
  • This is a tank molded with a dome that can be cut off to enable it to be used as a containment tank.
  • 3 Year Manufacturers Warranty
Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-42222
Product Name 2800 Gallon Spill Containment Basin
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 3800 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details