850 Gallon Polyethylene Plastic Storage Tank Price Includes:
16" Manway & 2" female threaded npt bulkhead fitting outlet
Tanks are translucent white with gallon markers
Standard Color Natural White (Black available 90.00 cost also may increase lead time.)
1.5 Specific Gravity - This tank is rated to hold up to 12.5 lbs. per gallon (water is approx. 8 lbs. per gallon)
Manufactured utilizing FDA compliant resins.
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | N-42214 |
| Product Name | 850 Gallon Vertical Plastic Storage Tank |
| Type | General Purpose/ Bulk Storage Tank |