Plastic-Mart Bruiser Septic Tank - 2 Compartments / 2 Manholes WA, KING COUNTY N-41756

Description
*****NO WATER NEEDED DURING BACKFILL***** (2) - 20" Manways 1250 Gallon Two Compartment Bruiser Tank Preplumbed - 4" inlet and outlets Includes: (2) Sanitary Tees assembled w/ sealant. SDR35 plumbing connections. Standard plumbing all local installers or contractors are familiar with. Approved for use in: Washington State - King County N-41756Pick Up & Drop Ship Locations in: Washougal, Washington Frequently Asked Bruiser Questions 1. Can I install a bruiser tank under a driveway? No, installing the water tank (cistern tank) under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas. 2. Is there a sand/gravel mixture recommended for bedding/backfill? Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended. 3. Can I use a bruiser tank above ground? Underground bruisers are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications. 4. Can hot water be stored in bruiser tanks? Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure. 5. How do you access an underground bruiser tank? Each below ground bruiser tank comes equipped 2 manhole access hatches (750 gallon bruiser only has one). In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain accessibility. 6. Can I pick up a bruiser nearby? In many cases yes. To pick up a bruiser tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient. 7. How come the Bruiser Tanks don't require water on backfill? Because they're Bruisers. That's what they're made for. Worth the money, more plastic bottom line. Great Design.
Description
*****NO WATER NEEDED DURING BACKFILL***** (2) - 20" Manways 1250 Gallon Two Compartment Bruiser Tank Preplumbed - 4" inlet and outlets Includes: (2) Sanitary Tees assembled w/ sealant. SDR35 plumbing connections. Standard plumbing all local installers or contractors are familiar with. Approved for use in: Washington State - King County N-41756Pick Up & Drop Ship Locations in: Washougal, Washington Frequently Asked Bruiser Questions 1. Can I install a bruiser tank under a driveway? No, installing the water tank (cistern tank) under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas. 2. Is there a sand/gravel mixture recommended for bedding/backfill? Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended. 3. Can I use a bruiser tank above ground? Underground bruisers are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications. 4. Can hot water be stored in bruiser tanks? Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure. 5. How do you access an underground bruiser tank? Each below ground bruiser tank comes equipped 2 manhole access hatches (750 gallon bruiser only has one). In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain accessibility. 6. Can I pick up a bruiser nearby? In many cases yes. To pick up a bruiser tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient. 7. How come the Bruiser Tanks don't require water on backfill? Because they're Bruisers. That's what they're made for. Worth the money, more plastic bottom line. Great Design.

Suppliers

Company
Product
Description
Supplier Links
Bruiser Septic Tank - 2 Compartments / 2 Manholes WA, KING COUNTY - N-41756 - Plastic-Mart
Burnet, TX, USA
Bruiser Septic Tank - 2 Compartments / 2 Manholes WA, KING COUNTY
N-41756
Bruiser Septic Tank - 2 Compartments / 2 Manholes WA, KING COUNTY N-41756
*****NO WATER NEEDED DURING BACKFILL***** (2) - 20" Manways 1250 Gallon Two Compartment Bruiser Tank Preplumbed - 4" inlet and outlets Includes: (2) Sanitary Tees assembled w/ sealant. SDR35 plumbing connections. Standard plumbing all local installers or contractors are familiar with. Approved for use in: Washington State - King County N-41756Pick Up & Drop Ship Locations in: Washougal, Washington Frequently Asked Bruiser Questions 1. Can I install a bruiser tank under a driveway? No, installing the water tank (cistern tank) under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas. 2. Is there a sand/gravel mixture recommended for bedding/backfill? Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended. 3. Can I use a bruiser tank above ground? Underground bruisers are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications. 4. Can hot water be stored in bruiser tanks? Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure. 5. How do you access an underground bruiser tank? Each below ground bruiser tank comes equipped 2 manhole access hatches (750 gallon bruiser only has one). In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain accessibility. 6. Can I pick up a bruiser nearby? In many cases yes. To pick up a bruiser tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient. 7. How come the Bruiser Tanks don't require water on backfill? Because they're Bruisers. That's what they're made for. Worth the money, more plastic bottom line. Great Design.

*****NO WATER NEEDED DURING BACKFILL*****

(2) - 20" Manways

1250 Gallon Two Compartment Bruiser Tank

Preplumbed - 4" inlet and outlets

Includes:

  • (2) Sanitary Tees assembled w/ sealant.
  • SDR35 plumbing connections.
  • Standard plumbing all local installers or contractors are familiar with.

Approved for use in:

  • Washington State - King County

N-41756Pick Up & Drop Ship Locations in:

  • Washougal, Washington

Frequently Asked Bruiser Questions

1. Can I install a bruiser tank under a driveway?

No, installing the water tank (cistern tank) under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas.

2. Is there a sand/gravel mixture recommended for bedding/backfill?

Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended.

3. Can I use a bruiser tank above ground?

Underground bruisers are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications.

4. Can hot water be stored in bruiser tanks?

Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure.

5. How do you access an underground bruiser tank?

Each below ground bruiser tank comes equipped 2 manhole access hatches (750 gallon bruiser only has one). In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain accessibility.

6. Can I pick up a bruiser nearby?

In many cases yes. To pick up a bruiser tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient.

7. How come the Bruiser Tanks don't require water on backfill?

Because they're Bruisers. That's what they're made for. Worth the money, more plastic bottom line. Great Design.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-41756
Product Name Bruiser Septic Tank - 2 Compartments / 2 Manholes WA, KING COUNTY
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 5000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details