Plastic-Mart 1500 Gallon Low Profile Water Hauling Tank N-41392

Description
1500 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 and a half feet high, hauling 1500 gallons of water just got safer.. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down straps are not available on this item.
Description
1500 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 and a half feet high, hauling 1500 gallons of water just got safer.. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down straps are not available on this item.

Suppliers

Company
Product
Description
Supplier Links
1500 Gallon Low Profile Water Hauling Tank - N-41392 - Plastic-Mart
Burnet, TX, USA
1500 Gallon Low Profile Water Hauling Tank
N-41392
1500 Gallon Low Profile Water Hauling Tank N-41392
1500 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 and a half feet high, hauling 1500 gallons of water just got safer.. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down straps are not available on this item.

1500 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 and a half feet high, hauling 1500 gallons of water just got safer..
16" Manway & 2" Drain Fitting
Standard Color Natural White (Black available 90.00 cost also may increase lead time.)
This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon)
Tie Down straps are not available on this item.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-41392
Product Name 1500 Gallon Low Profile Water Hauling Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 660 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details