Plastic-Mart 500 Gallon One Compartment Plastic Septic Tank N-41320

Description
*****Must be left 1/4 full at all times***** *****Below Ground Use Only***** (1) - 20" Manway with watertight lid One Compartment Plastic Septic Tank Preplumbing Not Included & Riser Extensions Not Included Great item for shipment, indestructible. Rotationally molded, one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals, sewage gases. Polyethylene tanks will not rust or errode. Strict quality guidelines ensure an environmentally safe septic tank. Approved for use in: New Jersey Height to the inlet N/A Height to the outlet N/A 3 Year Manufacturers Warranty *Where applicable tank has been certified by both IAPMO and CSA. Tank ships with lid attached to the tank with stainless steel screws and a foamed, watertight polyethylene gasket between the lid and tank. N-41320 Pick Up & Drop Ship Locations in: Washougal, Washington St. Bonifacius, Minnesota Lancaster, Ohio Shawnee, Oklahoma Tooele, Utah Griffin, Georgia Owego, New York Frequently Asked Septic Tank Questions 1. Can I install a septic tank under a driveway? No, installing the plastic septic tank under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas. 2. Is there a sand/gravel mixture recommended for bedding/backfill? Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended. 3. Can I use a septic tank above ground? Underground plastic septic tanks are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications. 4. Can hot water be stored in plastic septic tanks? Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure. 5. How do you access an underground plastic septic tanks? Each plastic septic tank comes equipped a manhole access hatches. In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain access.ility. 6. Can I pick up a plastic septic tank nearby? In many cases yes. To pick up a plastic septic tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient. Freight Class: 300 Ship Weight: 200
Description
*****Must be left 1/4 full at all times***** *****Below Ground Use Only***** (1) - 20" Manway with watertight lid One Compartment Plastic Septic Tank Preplumbing Not Included & Riser Extensions Not Included Great item for shipment, indestructible. Rotationally molded, one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals, sewage gases. Polyethylene tanks will not rust or errode. Strict quality guidelines ensure an environmentally safe septic tank. Approved for use in: New Jersey Height to the inlet N/A Height to the outlet N/A 3 Year Manufacturers Warranty *Where applicable tank has been certified by both IAPMO and CSA. Tank ships with lid attached to the tank with stainless steel screws and a foamed, watertight polyethylene gasket between the lid and tank. N-41320 Pick Up & Drop Ship Locations in: Washougal, Washington St. Bonifacius, Minnesota Lancaster, Ohio Shawnee, Oklahoma Tooele, Utah Griffin, Georgia Owego, New York Frequently Asked Septic Tank Questions 1. Can I install a septic tank under a driveway? No, installing the plastic septic tank under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas. 2. Is there a sand/gravel mixture recommended for bedding/backfill? Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended. 3. Can I use a septic tank above ground? Underground plastic septic tanks are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications. 4. Can hot water be stored in plastic septic tanks? Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure. 5. How do you access an underground plastic septic tanks? Each plastic septic tank comes equipped a manhole access hatches. In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain access.ility. 6. Can I pick up a plastic septic tank nearby? In many cases yes. To pick up a plastic septic tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient. Freight Class: 300 Ship Weight: 200

Suppliers

Company
Product
Description
Supplier Links
500 Gallon One Compartment Plastic Septic Tank - N-41320 - Plastic-Mart
Burnet, TX, USA
500 Gallon One Compartment Plastic Septic Tank
N-41320
500 Gallon One Compartment Plastic Septic Tank N-41320
*****Must be left 1/4 full at all times***** *****Below Ground Use Only***** (1) - 20" Manway with watertight lid One Compartment Plastic Septic Tank Preplumbing Not Included & Riser Extensions Not Included Great item for shipment, indestructible. Rotationally molded, one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals, sewage gases. Polyethylene tanks will not rust or errode. Strict quality guidelines ensure an environmentally safe septic tank. Approved for use in: New Jersey Height to the inlet N/A Height to the outlet N/A 3 Year Manufacturers Warranty *Where applicable tank has been certified by both IAPMO and CSA. Tank ships with lid attached to the tank with stainless steel screws and a foamed, watertight polyethylene gasket between the lid and tank. N-41320 Pick Up & Drop Ship Locations in: Washougal, Washington St. Bonifacius, Minnesota Lancaster, Ohio Shawnee, Oklahoma Tooele, Utah Griffin, Georgia Owego, New York Frequently Asked Septic Tank Questions 1. Can I install a septic tank under a driveway? No, installing the plastic septic tank under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas. 2. Is there a sand/gravel mixture recommended for bedding/backfill? Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended. 3. Can I use a septic tank above ground? Underground plastic septic tanks are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications. 4. Can hot water be stored in plastic septic tanks? Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure. 5. How do you access an underground plastic septic tanks? Each plastic septic tank comes equipped a manhole access hatches. In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain access.ility. 6. Can I pick up a plastic septic tank nearby? In many cases yes. To pick up a plastic septic tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient. Freight Class: 300 Ship Weight: 200

*****Must be left 1/4 full at all times*****

*****Below Ground Use Only*****

(1) - 20" Manway with watertight lid

One Compartment Plastic Septic Tank

Preplumbing Not Included & Riser Extensions Not Included

Great item for shipment, indestructible.

  • Rotationally molded, one-piece, seamless, watertight tank.
  • Polyethylene is unaffected by soil chemicals, sewage gases.
  • Polyethylene tanks will not rust or errode.
  • Strict quality guidelines ensure an environmentally safe septic tank.

Approved for use in:

  • New Jersey

Height to the inlet N/A

Height to the outlet N/A

3 Year Manufacturers Warranty

*Where applicable tank has been certified by both IAPMO and CSA.

Tank ships with lid attached to the tank with stainless steel screws and a foamed, watertight polyethylene gasket between the lid and tank.

N-41320
Pick Up & Drop Ship Locations in:

  • Washougal, Washington
  • St. Bonifacius, Minnesota
  • Lancaster, Ohio
  • Shawnee, Oklahoma
  • Tooele, Utah
  • Griffin, Georgia
  • Owego, New York

Frequently Asked Septic Tank Questions

1. Can I install a septic tank under a driveway?

No, installing the plastic septic tank under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas.

2. Is there a sand/gravel mixture recommended for bedding/backfill?

Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended.

3. Can I use a septic tank above ground?

Underground plastic septic tanks are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications.

4. Can hot water be stored in plastic septic tanks?

Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure.

5. How do you access an underground plastic septic tanks?

Each plastic septic tank comes equipped a manhole access hatches. In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain access.ility.

6. Can I pick up a plastic septic tank nearby?

In many cases yes. To pick up a plastic septic tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient.

Freight Class: 300

Ship Weight: 200

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-41320
Product Name 500 Gallon One Compartment Plastic Septic Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 2200_60x190 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details