Plastic-Mart 300 Gallon Plastic Septic Pump Tank N-41319

Description
*****May Be Completely Drained & Left In The Ground Empty***** *****No Water Required During Backfill***** (1) - 20" Manway with watertight lid Pump stand molded into the bottom Preplumbing & Riser Extensions Not Included Great item for shipment, indestructible. Rotationally molded, one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals, sewage gases. Polyethylene tanks will not rust or errode. Height to the inlet 44" Height to the outlet 42" 3 Year Manufacturers Warranty N-41319 Pick Up & Drop Ship Locations in: Griffin, Georgia Hanford, California St. Bonifacius, Minnesota Owego, New York Lancaster, Ohio Shawnee, Oklahoma Tooele, Utah Washougal, Washington Frequently Asked Septic Tank Questions 1. Can I install a septic tank under a driveway? No, installing the plastic septic tank under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas. 2. Is there a sand/gravel mixture recommended for bedding/backfill? Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended. 3. Can I use a septic tank above ground? Underground plastic septic tanks are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications. 4. Can hot water be stored in plastic septic tanks? Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure. 5. How do you access an underground plastic septic tanks? Each plastic septic tank comes equipped a manhole access hatches. In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain access.ility. 6. Can I pick up a plastic septic tank nearby? In many cases yes. To pick up a plastic septic tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient. Freight Class: 300 Ship Weight: 150
Description
*****May Be Completely Drained & Left In The Ground Empty***** *****No Water Required During Backfill***** (1) - 20" Manway with watertight lid Pump stand molded into the bottom Preplumbing & Riser Extensions Not Included Great item for shipment, indestructible. Rotationally molded, one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals, sewage gases. Polyethylene tanks will not rust or errode. Height to the inlet 44" Height to the outlet 42" 3 Year Manufacturers Warranty N-41319 Pick Up & Drop Ship Locations in: Griffin, Georgia Hanford, California St. Bonifacius, Minnesota Owego, New York Lancaster, Ohio Shawnee, Oklahoma Tooele, Utah Washougal, Washington Frequently Asked Septic Tank Questions 1. Can I install a septic tank under a driveway? No, installing the plastic septic tank under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas. 2. Is there a sand/gravel mixture recommended for bedding/backfill? Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended. 3. Can I use a septic tank above ground? Underground plastic septic tanks are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications. 4. Can hot water be stored in plastic septic tanks? Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure. 5. How do you access an underground plastic septic tanks? Each plastic septic tank comes equipped a manhole access hatches. In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain access.ility. 6. Can I pick up a plastic septic tank nearby? In many cases yes. To pick up a plastic septic tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient. Freight Class: 300 Ship Weight: 150

Suppliers

Company
Product
Description
Supplier Links
300 Gallon Plastic Septic Pump Tank - N-41319 - Plastic-Mart
Burnet, TX, USA
300 Gallon Plastic Septic Pump Tank
N-41319
300 Gallon Plastic Septic Pump Tank N-41319
*****May Be Completely Drained & Left In The Ground Empty***** *****No Water Required During Backfill***** (1) - 20" Manway with watertight lid Pump stand molded into the bottom Preplumbing & Riser Extensions Not Included Great item for shipment, indestructible. Rotationally molded, one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals, sewage gases. Polyethylene tanks will not rust or errode. Height to the inlet 44" Height to the outlet 42" 3 Year Manufacturers Warranty N-41319 Pick Up & Drop Ship Locations in: Griffin, Georgia Hanford, California St. Bonifacius, Minnesota Owego, New York Lancaster, Ohio Shawnee, Oklahoma Tooele, Utah Washougal, Washington Frequently Asked Septic Tank Questions 1. Can I install a septic tank under a driveway? No, installing the plastic septic tank under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas. 2. Is there a sand/gravel mixture recommended for bedding/backfill? Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended. 3. Can I use a septic tank above ground? Underground plastic septic tanks are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications. 4. Can hot water be stored in plastic septic tanks? Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure. 5. How do you access an underground plastic septic tanks? Each plastic septic tank comes equipped a manhole access hatches. In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain access.ility. 6. Can I pick up a plastic septic tank nearby? In many cases yes. To pick up a plastic septic tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient. Freight Class: 300 Ship Weight: 150

*****May Be Completely Drained & Left In The Ground Empty*****

*****No Water Required During Backfill*****

(1) - 20" Manway with watertight lid

Pump stand molded into the bottom

Preplumbing & Riser Extensions Not Included

Great item for shipment, indestructible.

  • Rotationally molded, one-piece, seamless, watertight tank.
  • Polyethylene is unaffected by soil chemicals, sewage gases.
  • Polyethylene tanks will not rust or errode.

Height to the inlet 44"

Height to the outlet 42"

3 Year Manufacturers Warranty

N-41319
Pick Up & Drop Ship Locations in:

  • Griffin, Georgia
  • Hanford, California
  • St. Bonifacius, Minnesota
  • Owego, New York
  • Lancaster, Ohio
  • Shawnee, Oklahoma
  • Tooele, Utah
  • Washougal, Washington

Frequently Asked Septic Tank Questions

1. Can I install a septic tank under a driveway?

No, installing the plastic septic tank under a driveway is not permitted and will void the warranty. Do not locate tanks beneath driveways or in the pathway of heavy or vehicular traffic areas.

2. Is there a sand/gravel mixture recommended for bedding/backfill?

Yes, the sand/gravel mixture, commonly called "pea gravel" mixture is recommended.

3. Can I use a septic tank above ground?

Underground plastic septic tanks are designed for below ground use only. Using the tanks above ground can result in deformation of the tank. It is far more cost-effective to utilize an above ground storage tank that is specifically designed for above ground use and applications.

4. Can hot water be stored in plastic septic tanks?

Do not subject the tank to water temperature higher than 100 deg F, polyethylene storage tanks have a maximum storage temperature of 120 deg F. Contents with a temperature in excess of 120 def F, even for a short period of time, can weaken the tank's structural integrity and make it susceptible to deformation and failure.

5. How do you access an underground plastic septic tanks?

Each plastic septic tank comes equipped a manhole access hatches. In addition, risers can be added to the top of the tank providing ground level access. Without a riser you would need to dig up the soil above the manway to gain access.ility.

6. Can I pick up a plastic septic tank nearby?

In many cases yes. To pick up a plastic septic tank and save on freight, requires you placing your order. Upon being notified that the tank is ready for pick-up, Plastic-mart will provide you with a 6 digit trip # which allows you go and pick up your tank M-F 8:30 am - 2:30 pm. Plastic-mart and the local manufacturers appreciate the opportunity to provide local pick and the cooperation required for the process to be efficient.

Freight Class: 300

Ship Weight: 150

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-41319
Product Name 300 Gallon Plastic Septic Pump Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 120 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details