Plastic-Mart 4035 Gallon Elliptical Horizontal Leg Tank N-41267

Description
4035 Gallon Elliptical shaped horizontal leg tanks are ideal for hauling or stationary liquid storage. Low profile design is safe for transporting water when secured. This solid leg tank is sturdy enough to rest stationed to the ground. Support Bands are required either stationary or mobile use. 4035 Gallon leg tanks are made from food grade polyethylene resin, great for storing and hauling fresh potable drinking water. 4035 Gallon Elliptical Horizontal Leg Water Tank Price Includes: 16" Hinged lid 3" female threaded npt bulkhead fitting w/ 2" reducer outlet This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) TIE DOWN BANDS SOLD SEPARATELY LADDER SOLD SEPARATELY
Description
4035 Gallon Elliptical shaped horizontal leg tanks are ideal for hauling or stationary liquid storage. Low profile design is safe for transporting water when secured. This solid leg tank is sturdy enough to rest stationed to the ground. Support Bands are required either stationary or mobile use. 4035 Gallon leg tanks are made from food grade polyethylene resin, great for storing and hauling fresh potable drinking water. 4035 Gallon Elliptical Horizontal Leg Water Tank Price Includes: 16" Hinged lid 3" female threaded npt bulkhead fitting w/ 2" reducer outlet This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) TIE DOWN BANDS SOLD SEPARATELY LADDER SOLD SEPARATELY

Suppliers

Company
Product
Description
Supplier Links
4035 Gallon Elliptical Horizontal Leg Tank - N-41267 - Plastic-Mart
Burnet, TX, USA
4035 Gallon Elliptical Horizontal Leg Tank
N-41267
4035 Gallon Elliptical Horizontal Leg Tank N-41267
4035 Gallon Elliptical shaped horizontal leg tanks are ideal for hauling or stationary liquid storage. Low profile design is safe for transporting water when secured. This solid leg tank is sturdy enough to rest stationed to the ground. Support Bands are required either stationary or mobile use. 4035 Gallon leg tanks are made from food grade polyethylene resin, great for storing and hauling fresh potable drinking water. 4035 Gallon Elliptical Horizontal Leg Water Tank Price Includes: 16" Hinged lid 3" female threaded npt bulkhead fitting w/ 2" reducer outlet This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) TIE DOWN BANDS SOLD SEPARATELY LADDER SOLD SEPARATELY

4035 Gallon Elliptical shaped horizontal leg tanks are ideal for hauling or stationary liquid storage. Low profile design is safe for transporting water when secured. This solid leg tank is sturdy enough to rest stationed to the ground. Support Bands are required either stationary or mobile use.
4035 Gallon leg tanks are made from food grade polyethylene resin, great for storing and hauling fresh potable drinking water.
4035 Gallon Elliptical Horizontal Leg Water Tank Price Includes:
16" Hinged lid
3" female threaded npt bulkhead fitting w/ 2" reducer outlet
This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon)
TIE DOWN BANDS SOLD SEPARATELY
LADDER SOLD SEPARATELY

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-41267
Product Name 4035 Gallon Elliptical Horizontal Leg Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details