Plastic-Mart 2400 Gallon Low Profile Water Hauling Tank N-40912

Description
2400 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 4 and a half feet high, that's a lot of water.. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) Tie Down straps are not available on this item. This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon)
Description
2400 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 4 and a half feet high, that's a lot of water.. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) Tie Down straps are not available on this item. This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon)

Suppliers

Company
Product
Description
Supplier Links
2400 Gallon Low Profile Water Hauling Tank - N-40912 - Plastic-Mart
Burnet, TX, USA
2400 Gallon Low Profile Water Hauling Tank
N-40912
2400 Gallon Low Profile Water Hauling Tank N-40912
2400 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 4 and a half feet high, that's a lot of water.. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) Tie Down straps are not available on this item. This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon)

2400 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 4 and a half feet high, that's a lot of water..
16" Manway & 2" Drain Fitting
Standard Color Natural White (Black available 90.00 cost also may increase lead time.)
Tie Down straps are not available on this item.
This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon)

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-40912
Product Name 2400 Gallon Low Profile Water Hauling Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details