Plastic-Mart 1250 Gallon Low Profile Water Hauling Tank N-40756

Description
1250 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 feet high, hauling 1250 gallons of water just got safer.. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down straps are not available on this item.
Description
1250 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 feet high, hauling 1250 gallons of water just got safer.. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down straps are not available on this item.

Suppliers

Company
Product
Description
Supplier Links
1250 Gallon Low Profile Water Hauling Tank - N-40756 - Plastic-Mart
Burnet, TX, USA
1250 Gallon Low Profile Water Hauling Tank
N-40756
1250 Gallon Low Profile Water Hauling Tank N-40756
1250 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 feet high, hauling 1250 gallons of water just got safer.. 16" Manway & 2" Drain Fitting Standard Color Natural White (Black available 90.00 cost also may increase lead time.) This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) Tie Down straps are not available on this item.

1250 Gallon Low Profile Plastic Water Hauling tanks are great for transporting potable water on trailers. Only approx. 3 feet high, hauling 1250 gallons of water just got safer..
16" Manway & 2" Drain Fitting
Standard Color Natural White (Black available 90.00 cost also may increase lead time.)
This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon)
Tie Down straps are not available on this item.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-40756
Product Name 1250 Gallon Low Profile Water Hauling Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 30 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details