Plastic-Mart 2035 Gallon Elliptical Horizontal Leg Tank N-40618

Description
2035 Gallon Elliptical shaped horizontal leg tanks are ideal for hauling or stationary liquid storage. Low profile design is safe for transporting water when secured and sturdy enough to rest stationed to the ground. Support Bands are required. 2035 Gallon leg tanks are made from food grade polyethylene resin, great for storing and hauling fresh potable drinking water. 2035 Gallon Elliptical Horizontal Leg Water Tank Price Includes: 16" lid 2" female threaded npt bulkhead fitting outlet This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) TIE DOWN BANDS SOLD SEPARATELY
Description
2035 Gallon Elliptical shaped horizontal leg tanks are ideal for hauling or stationary liquid storage. Low profile design is safe for transporting water when secured and sturdy enough to rest stationed to the ground. Support Bands are required. 2035 Gallon leg tanks are made from food grade polyethylene resin, great for storing and hauling fresh potable drinking water. 2035 Gallon Elliptical Horizontal Leg Water Tank Price Includes: 16" lid 2" female threaded npt bulkhead fitting outlet This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) TIE DOWN BANDS SOLD SEPARATELY

Suppliers

Company
Product
Description
Supplier Links
2035 Gallon Elliptical Horizontal Leg Tank - N-40618 - Plastic-Mart
Burnet, TX, USA
2035 Gallon Elliptical Horizontal Leg Tank
N-40618
2035 Gallon Elliptical Horizontal Leg Tank N-40618
2035 Gallon Elliptical shaped horizontal leg tanks are ideal for hauling or stationary liquid storage. Low profile design is safe for transporting water when secured and sturdy enough to rest stationed to the ground. Support Bands are required. 2035 Gallon leg tanks are made from food grade polyethylene resin, great for storing and hauling fresh potable drinking water. 2035 Gallon Elliptical Horizontal Leg Water Tank Price Includes: 16" lid 2" female threaded npt bulkhead fitting outlet This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon) TIE DOWN BANDS SOLD SEPARATELY

2035 Gallon Elliptical shaped horizontal leg tanks are ideal for hauling or stationary liquid storage. Low profile design is safe for transporting water when secured and sturdy enough to rest stationed to the ground. Support Bands are required.
2035 Gallon leg tanks are made from food grade polyethylene resin, great for storing and hauling fresh potable drinking water.
2035 Gallon Elliptical Horizontal Leg Water Tank Price Includes:
16" lid
2" female threaded npt bulkhead fitting outlet
This tank is rated to hold up to 12 lbs. per gallon (water is approx. 8 lbs. per gallon)
TIE DOWN BANDS SOLD SEPARATELY

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-40618
Product Name 2035 Gallon Elliptical Horizontal Leg Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 10000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details