Plastic-Mart 7500 Gallon 30 Deg Cone Bottom Tank N-40551

Description
7500 gallon cone bottom plastic tank is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for storage applications. UV stabilized for outdoor usage. Steel Stand Sold Separately Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon) Excellent impact and chemical resistance. 30 Degree Cone Slope Quick and Easy Drainage Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1520 (c) 3.1 and 3.2. Translucent white for visible content level. 16" Vented Lid 3" Outlet (Female NPT Polypropylene Bulkhead Fitting) w/ Viton Gasket 3 Year Manufacturers Warranty
Description
7500 gallon cone bottom plastic tank is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for storage applications. UV stabilized for outdoor usage. Steel Stand Sold Separately Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon) Excellent impact and chemical resistance. 30 Degree Cone Slope Quick and Easy Drainage Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1520 (c) 3.1 and 3.2. Translucent white for visible content level. 16" Vented Lid 3" Outlet (Female NPT Polypropylene Bulkhead Fitting) w/ Viton Gasket 3 Year Manufacturers Warranty

Suppliers

Company
Product
Description
Supplier Links
7500 Gallon 30 Deg Cone Bottom Tank - N-40551 - Plastic-Mart
Burnet, TX, USA
7500 Gallon 30 Deg Cone Bottom Tank
N-40551
7500 Gallon 30 Deg Cone Bottom Tank N-40551
7500 gallon cone bottom plastic tank is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for storage applications. UV stabilized for outdoor usage. Steel Stand Sold Separately Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon) Excellent impact and chemical resistance. 30 Degree Cone Slope Quick and Easy Drainage Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1520 (c) 3.1 and 3.2. Translucent white for visible content level. 16" Vented Lid 3" Outlet (Female NPT Polypropylene Bulkhead Fitting) w/ Viton Gasket 3 Year Manufacturers Warranty

7500 gallon cone bottom plastic tank is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for storage applications. UV stabilized for outdoor usage.

  • Steel Stand Sold Separately
  • Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon)
  • Excellent impact and chemical resistance.
  • 30 Degree Cone Slope
  • Quick and Easy Drainage
  • Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1520 (c) 3.1 and 3.2.
  • Translucent white for visible content level.
  • 16" Vented Lid
  • 3" Outlet (Female NPT Polypropylene Bulkhead Fitting) w/ Viton Gasket
  • 3 Year Manufacturers Warranty
Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-40551
Product Name 7500 Gallon 30 Deg Cone Bottom Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 10000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details