Plastic-Mart 525 Gallon Horizontal Leg Tank N-40181

Description
525 gallon horizontal leg tank is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for storage and non-DOT regulated transport applications. UV stabilized for outdoor usage. Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon) Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1520 (c) 3.1 and 3.2. Translucent white for visible content level. Requires Full Length Support Steel Support Bands Offered (Sold Separately) 16" Vented Lid 2" Outlet (NPT Bulkhead Fitting)Used primarily for water transport and nursing applications, horizontal leg tanks feature molded-in legs that act as "baffles" to reduce sloshing. 3 Year Manufacturers Warranty
Description
525 gallon horizontal leg tank is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for storage and non-DOT regulated transport applications. UV stabilized for outdoor usage. Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon) Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1520 (c) 3.1 and 3.2. Translucent white for visible content level. Requires Full Length Support Steel Support Bands Offered (Sold Separately) 16" Vented Lid 2" Outlet (NPT Bulkhead Fitting)Used primarily for water transport and nursing applications, horizontal leg tanks feature molded-in legs that act as "baffles" to reduce sloshing. 3 Year Manufacturers Warranty

Suppliers

Company
Product
Description
Supplier Links
525 Gallon Horizontal Leg Tank - N-40181 - Plastic-Mart
Burnet, TX, USA
525 Gallon Horizontal Leg Tank
N-40181
525 Gallon Horizontal Leg Tank N-40181
525 gallon horizontal leg tank is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for storage and non-DOT regulated transport applications. UV stabilized for outdoor usage. Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon) Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1520 (c) 3.1 and 3.2. Translucent white for visible content level. Requires Full Length Support Steel Support Bands Offered (Sold Separately) 16" Vented Lid 2" Outlet (NPT Bulkhead Fitting)Used primarily for water transport and nursing applications, horizontal leg tanks feature molded-in legs that act as "baffles" to reduce sloshing. 3 Year Manufacturers Warranty

525 gallon horizontal leg tank is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for storage and non-DOT regulated transport applications. UV stabilized for outdoor usage.

  • Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per gallon)
  • Excellent impact and chemical resistance.
  • Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1520 (c) 3.1 and 3.2.
  • Translucent white for visible content level.
  • Requires Full Length Support
  • Steel Support Bands Offered (Sold Separately)
  • 16" Vented Lid
  • 2" Outlet (NPT Bulkhead Fitting)Used primarily for water transport and nursing applications, horizontal leg tanks feature molded-in legs that act as "baffles" to reduce sloshing.
  • 3 Year Manufacturers Warranty
Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-40181
Product Name 525 Gallon Horizontal Leg Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 2200 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details