Plastic-Mart 550 Gallon Vertical Plastic Storage Tank N-40023

Description
550 Gallon Polyethylene Plastic Storage Tank Price Includes: 16" Manway & 2" female threaded npt bulkhead fitting outlet Tanks are translucent white with gallon markers Standard Color Natural White (Black available 90.00 cost also may increase lead time.) 1.5 Specific Gravity - This tank is rated to hold up to 12.5 lbs. per gallon (water is approx. 8 lbs. per gallon) Manufactured utilizing FDA compliant resins.
Description
550 Gallon Polyethylene Plastic Storage Tank Price Includes: 16" Manway & 2" female threaded npt bulkhead fitting outlet Tanks are translucent white with gallon markers Standard Color Natural White (Black available 90.00 cost also may increase lead time.) 1.5 Specific Gravity - This tank is rated to hold up to 12.5 lbs. per gallon (water is approx. 8 lbs. per gallon) Manufactured utilizing FDA compliant resins.

Suppliers

Company
Product
Description
Supplier Links
550 Gallon Vertical Plastic Storage Tank - N-40023 - Plastic-Mart
Burnet, TX, USA
550 Gallon Vertical Plastic Storage Tank
N-40023
550 Gallon Vertical Plastic Storage Tank N-40023
550 Gallon Polyethylene Plastic Storage Tank Price Includes: 16" Manway & 2" female threaded npt bulkhead fitting outlet Tanks are translucent white with gallon markers Standard Color Natural White (Black available 90.00 cost also may increase lead time.) 1.5 Specific Gravity - This tank is rated to hold up to 12.5 lbs. per gallon (water is approx. 8 lbs. per gallon) Manufactured utilizing FDA compliant resins.

550 Gallon Polyethylene Plastic Storage Tank Price Includes:
16" Manway & 2" female threaded npt bulkhead fitting outlet
Tanks are translucent white with gallon markers
Standard Color Natural White (Black available 90.00 cost also may increase lead time.)
1.5 Specific Gravity - This tank is rated to hold up to 12.5 lbs. per gallon (water is approx. 8 lbs. per gallon)
Manufactured utilizing FDA compliant resins.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number N-40023
Product Name 550 Gallon Vertical Plastic Storage Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 3000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details