CRMI Vertical Fresh Water Storage Tanks
Fresh Water Tanks are designed for storage of potable water.
Tank sizes are available from 35 through 12,500 gallons.
Tanks are manufactured from FDA approved linear polyethylene with U.V. inhibitors and designed for the containment of liquids of up to 1.0 specific gravity.
Tanks feature a vented lid and come standard with female threaded inlet/outlets
Vertical Fresh Water Storage Tanks are available in green and black.
Water Tanks are for storage and are not designed to be pressurized. These tanks are designed for water use only.
Lid Size: 2"
Inlet: 1.5"
Outlet: 2"
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | CRMI-50VTFWG |
| Product Name | 50 Gallon Vertical Water Storage Tank |
| Type | General Purpose/ Bulk Storage Tank; Water Tank |