Plastic-Mart 2000 Gallon Vertical Water Storage Tank CRMI-2000VTFWG

Description
2000 Gallon Vertical Fresh Water Storage Tank 2000 Gallon Plastic Water Storage Tanks are used for multiple purposes including, above ground cisterns storing residential safe drinking water, rainwater harvesting, long term water storage,emergency potable water storage, fire protection water tanks & farm irrigation. Home Water Usage Requirements Plastic Mart's 2,000 gallon fresh water storage tanks are an effective, economical way to store potable (drinking) water for Residential and Commercial applications. Our polyethylene water tanks use resin which complies with U.S. Food and Drug Administration regulation 21CFR 177.1520 (1) 3.1 and 3.2 for storage of potable water. Plastic Mart 2,000 Gallon Water Tanks can be placed on any FLAT, firm, level surface for simple installation. Water Tanks are lightweight and can be rolled by hand into place. Care should be taken not to damage Inlet/Outlet when moving water tanks. 2,000 Gallon Fresh Water Tanks are for storage and are not designed to be pressurized. These tanks are designed for water use only. Color Tank reduces algae growth within water tanks and blends in with the environment. UV Stabilized (you can use our water tanks outdoors). Excellent impact resistance 2000 gallon water storage tanks come complete with female threaded inlet/outlets* and a vented twist entry. Maintenance free, made to last. 2,000 gal drinking water tank applications include drinking water, fire protection, irrigation, disaster preparedness, and rainwater collection. Complies with U.S. Food and Drug Administration regulation 21CFR 177.1520 (1) 3.1 and 3.2 for storage of potable water. This 2,000 gallon tank includes a 24" Vented Lid and comes with a standard 1-1/2" fill and 2" discharge adapter.
Description
2000 Gallon Vertical Fresh Water Storage Tank 2000 Gallon Plastic Water Storage Tanks are used for multiple purposes including, above ground cisterns storing residential safe drinking water, rainwater harvesting, long term water storage,emergency potable water storage, fire protection water tanks & farm irrigation. Home Water Usage Requirements Plastic Mart's 2,000 gallon fresh water storage tanks are an effective, economical way to store potable (drinking) water for Residential and Commercial applications. Our polyethylene water tanks use resin which complies with U.S. Food and Drug Administration regulation 21CFR 177.1520 (1) 3.1 and 3.2 for storage of potable water. Plastic Mart 2,000 Gallon Water Tanks can be placed on any FLAT, firm, level surface for simple installation. Water Tanks are lightweight and can be rolled by hand into place. Care should be taken not to damage Inlet/Outlet when moving water tanks. 2,000 Gallon Fresh Water Tanks are for storage and are not designed to be pressurized. These tanks are designed for water use only. Color Tank reduces algae growth within water tanks and blends in with the environment. UV Stabilized (you can use our water tanks outdoors). Excellent impact resistance 2000 gallon water storage tanks come complete with female threaded inlet/outlets* and a vented twist entry. Maintenance free, made to last. 2,000 gal drinking water tank applications include drinking water, fire protection, irrigation, disaster preparedness, and rainwater collection. Complies with U.S. Food and Drug Administration regulation 21CFR 177.1520 (1) 3.1 and 3.2 for storage of potable water. This 2,000 gallon tank includes a 24" Vented Lid and comes with a standard 1-1/2" fill and 2" discharge adapter.

Suppliers

Company
Product
Description
Supplier Links
2000 Gallon Vertical Water Storage Tank - CRMI-2000VTFWG - Plastic-Mart
Burnet, TX, USA
2000 Gallon Vertical Water Storage Tank
CRMI-2000VTFWG
2000 Gallon Vertical Water Storage Tank CRMI-2000VTFWG
2000 Gallon Vertical Fresh Water Storage Tank 2000 Gallon Plastic Water Storage Tanks are used for multiple purposes including, above ground cisterns storing residential safe drinking water, rainwater harvesting, long term water storage,emergency potable water storage, fire protection water tanks & farm irrigation. Home Water Usage Requirements Plastic Mart's 2,000 gallon fresh water storage tanks are an effective, economical way to store potable (drinking) water for Residential and Commercial applications. Our polyethylene water tanks use resin which complies with U.S. Food and Drug Administration regulation 21CFR 177.1520 (1) 3.1 and 3.2 for storage of potable water. Plastic Mart 2,000 Gallon Water Tanks can be placed on any FLAT, firm, level surface for simple installation. Water Tanks are lightweight and can be rolled by hand into place. Care should be taken not to damage Inlet/Outlet when moving water tanks. 2,000 Gallon Fresh Water Tanks are for storage and are not designed to be pressurized. These tanks are designed for water use only. Color Tank reduces algae growth within water tanks and blends in with the environment. UV Stabilized (you can use our water tanks outdoors). Excellent impact resistance 2000 gallon water storage tanks come complete with female threaded inlet/outlets* and a vented twist entry. Maintenance free, made to last. 2,000 gal drinking water tank applications include drinking water, fire protection, irrigation, disaster preparedness, and rainwater collection. Complies with U.S. Food and Drug Administration regulation 21CFR 177.1520 (1) 3.1 and 3.2 for storage of potable water. This 2,000 gallon tank includes a 24" Vented Lid and comes with a standard 1-1/2" fill and 2" discharge adapter.

2000 Gallon Vertical Fresh Water Storage Tank
2000 Gallon Plastic Water Storage Tanks are used for multiple purposes including, above ground cisterns storing residential safe drinking water, rainwater harvesting, long term water storage,emergency potable water storage, fire protection water tanks & farm irrigation.
Home Water Usage Requirements
Plastic Mart's 2,000 gallon fresh water storage tanks are an effective, economical way to store potable (drinking) water for Residential and Commercial applications. Our polyethylene water tanks use resin which complies with U.S. Food and Drug Administration regulation 21CFR 177.1520 (1) 3.1 and 3.2 for storage of potable water. Plastic Mart 2,000 Gallon Water Tanks can be placed on any FLAT, firm, level surface for simple installation. Water Tanks are lightweight and can be rolled by hand into place. Care should be taken not to damage Inlet/Outlet when moving water tanks. 2,000 Gallon Fresh Water Tanks are for storage and are not designed to be pressurized. These tanks are designed for water use only.

  • Color Tank reduces algae growth within water tanks and blends in with the environment.
  • UV Stabilized (you can use our water tanks outdoors).
  • Excellent impact resistance
  • 2000 gallon water storage tanks come complete with female threaded inlet/outlets* and a vented twist entry.
  • Maintenance free, made to last.
  • 2,000 gal drinking water tank applications include drinking water, fire protection, irrigation, disaster preparedness, and rainwater collection.
  • Complies with U.S. Food and Drug Administration regulation 21CFR 177.1520 (1) 3.1 and 3.2 for storage of potable water.

This 2,000 gallon tank includes a 24" Vented Lid and comes with a standard 1-1/2" fill and 2" discharge adapter.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number CRMI-2000VTFWG
Product Name 2000 Gallon Vertical Water Storage Tank
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 400_36x93 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details