Plastic-Mart 1000 Gallon Vertical Water Storage Tank CRMI-1000VTFWG

Description
CRMI Vertical Fresh Water Storage Tanks Fresh Water Tanks are designed for storage of potable water. Tank sizes are available from 35 through 12,500 gallons. Tanks are manufactured from FDA approved linear polyethylene with U.V. inhibitors and designed for the containment of liquids of up to 1.0 specific gravity. Tanks feature a vented lid and come standard with female threaded inlet/outlets Vertical Fresh Water Storage Tanks are available in green and black. Water Tanks are for storage and are not designed to be pressurized. These tanks are designed for water use only. Lid Size: 16" Inlet: 1.5" Outlet: 2"
Description
CRMI Vertical Fresh Water Storage Tanks Fresh Water Tanks are designed for storage of potable water. Tank sizes are available from 35 through 12,500 gallons. Tanks are manufactured from FDA approved linear polyethylene with U.V. inhibitors and designed for the containment of liquids of up to 1.0 specific gravity. Tanks feature a vented lid and come standard with female threaded inlet/outlets Vertical Fresh Water Storage Tanks are available in green and black. Water Tanks are for storage and are not designed to be pressurized. These tanks are designed for water use only. Lid Size: 16" Inlet: 1.5" Outlet: 2"

Suppliers

Company
Product
Description
Supplier Links
1000 Gallon Vertical Water Storage Tank - CRMI-1000VTFWG - Plastic-Mart
Burnet, TX, USA
1000 Gallon Vertical Water Storage Tank
CRMI-1000VTFWG
1000 Gallon Vertical Water Storage Tank CRMI-1000VTFWG
CRMI Vertical Fresh Water Storage Tanks Fresh Water Tanks are designed for storage of potable water. Tank sizes are available from 35 through 12,500 gallons. Tanks are manufactured from FDA approved linear polyethylene with U.V. inhibitors and designed for the containment of liquids of up to 1.0 specific gravity. Tanks feature a vented lid and come standard with female threaded inlet/outlets Vertical Fresh Water Storage Tanks are available in green and black. Water Tanks are for storage and are not designed to be pressurized. These tanks are designed for water use only. Lid Size: 16" Inlet: 1.5" Outlet: 2"

CRMI Vertical Fresh Water Storage Tanks

Fresh Water Tanks are designed for storage of potable water.
Tank sizes are available from 35 through 12,500 gallons.
Tanks are manufactured from FDA approved linear polyethylene with U.V. inhibitors and designed for the containment of liquids of up to 1.0 specific gravity.
Tanks feature a vented lid and come standard with female threaded inlet/outlets
Vertical Fresh Water Storage Tanks are available in green and black.

Water Tanks are for storage and are not designed to be pressurized. These tanks are designed for water use only.

Lid Size: 16"
Inlet: 1.5"
Outlet: 2"

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number CRMI-1000VTFWG
Product Name 1000 Gallon Vertical Water Storage Tank
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 60_20x48 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details