Plastic-Mart 72 Gallon Split Rectangular Aluminum Refueling Transfer Tank ATI-TTR72S

Description
These tanks can be used for diesel or gasoline and have been granted special permit # SP14227 that allows for refueling without removal of the transfer tank from your truck. 99% of all other transfer tanks cannot be pumped from (legally) while it is in the bed of your truck and they cannot be used for gasoline. These tanks can be used for commercial and state applications. All aluminum tank construction Two reinforced 2" npt bungs that allow for reversing the pump and fill Commercial prevent lockable filler cap Full baffles to reduce movement of contents Designed and tested for diesel and gasoline Designs to fit all trucks 5 th wheel tanks available Custom tanks available. Part # Style A B C Gal TTR72S*** R-SPLIT 18" 57" 18" 36/36 ***TTR72S is split tanks - 2 separate tanks welded together for transporting separate liquids
Description
These tanks can be used for diesel or gasoline and have been granted special permit # SP14227 that allows for refueling without removal of the transfer tank from your truck. 99% of all other transfer tanks cannot be pumped from (legally) while it is in the bed of your truck and they cannot be used for gasoline. These tanks can be used for commercial and state applications. All aluminum tank construction Two reinforced 2" npt bungs that allow for reversing the pump and fill Commercial prevent lockable filler cap Full baffles to reduce movement of contents Designed and tested for diesel and gasoline Designs to fit all trucks 5 th wheel tanks available Custom tanks available. Part # Style A B C Gal TTR72S*** R-SPLIT 18" 57" 18" 36/36 ***TTR72S is split tanks - 2 separate tanks welded together for transporting separate liquids

Suppliers

Company
Product
Description
Supplier Links
72 Gallon Split Rectangular Aluminum Refueling Transfer Tank - ATI-TTR72S - Plastic-Mart
Burnet, TX, USA
72 Gallon Split Rectangular Aluminum Refueling Transfer Tank
ATI-TTR72S
72 Gallon Split Rectangular Aluminum Refueling Transfer Tank ATI-TTR72S
These tanks can be used for diesel or gasoline and have been granted special permit # SP14227 that allows for refueling without removal of the transfer tank from your truck. 99% of all other transfer tanks cannot be pumped from (legally) while it is in the bed of your truck and they cannot be used for gasoline. These tanks can be used for commercial and state applications. All aluminum tank construction Two reinforced 2" npt bungs that allow for reversing the pump and fill Commercial prevent lockable filler cap Full baffles to reduce movement of contents Designed and tested for diesel and gasoline Designs to fit all trucks 5 th wheel tanks available Custom tanks available. Part # Style A B C Gal TTR72S*** R-SPLIT 18" 57" 18" 36/36 ***TTR72S is split tanks - 2 separate tanks welded together for transporting separate liquids

These tanks can be used for diesel or gasoline and have been granted special permit # SP14227 that allows for refueling without removal of the transfer tank from your truck. 99% of all other transfer tanks cannot be pumped from (legally) while it is in the bed of your truck and they cannot be used for gasoline. These tanks can be used for commercial and state applications.

  • All aluminum tank construction
  • Two reinforced 2" npt bungs that allow for reversing the pump and fill
  • Commercial prevent lockable filler cap
  • Full baffles to reduce movement of contents
  • Designed and tested for diesel and gasoline
  • Designs to fit all trucks
  • 5 th wheel tanks available
  • Custom tanks available.

Part #

Style

A

B

C

Gal

TTR72S***R-SPLIT18"57"18"36/36

***TTR72S is split tanks - 2 separate tanks welded together for transporting separate liquids

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-TTR72S
Product Name 72 Gallon Split Rectangular Aluminum Refueling Transfer Tank
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 3800 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details