Plastic-Mart 95 Gallon Aluminum Refueling Tank & Toolbox Combo ATI-TTL95CB

Description
These tanks can be used for diesel or gasoline and have been granted special permit # SP14227 that allows for refueling without removal of the transfer tank from your truck. 99% of all other transfer tanks cannot be pumped from (legally) while it is in the bed of your truck and they cannot be used for gasoline. These tanks can be used for commercial and state applications. All aluminum tank construction Two reinforced 2" npt bungs that allow for reversing the pump and fill Commercial prevent lockable filler cap Full baffles to reduce movement of contents Designed and tested for diesel and gasoline Designs to fit all trucks 5 th wheel tanks available Custom tanks available. Part # Style A B C D E F G Gal TTL95CB COMBO 26" 48 ½" 33" Toolbox is 48" x 22" x 17" 95
Description
These tanks can be used for diesel or gasoline and have been granted special permit # SP14227 that allows for refueling without removal of the transfer tank from your truck. 99% of all other transfer tanks cannot be pumped from (legally) while it is in the bed of your truck and they cannot be used for gasoline. These tanks can be used for commercial and state applications. All aluminum tank construction Two reinforced 2" npt bungs that allow for reversing the pump and fill Commercial prevent lockable filler cap Full baffles to reduce movement of contents Designed and tested for diesel and gasoline Designs to fit all trucks 5 th wheel tanks available Custom tanks available. Part # Style A B C D E F G Gal TTL95CB COMBO 26" 48 ½" 33" Toolbox is 48" x 22" x 17" 95

Suppliers

Company
Product
Description
Supplier Links
95 Gallon Aluminum Refueling Tank & Toolbox Combo - ATI-TTL95CB - Plastic-Mart
Burnet, TX, USA
95 Gallon Aluminum Refueling Tank & Toolbox Combo
ATI-TTL95CB
95 Gallon Aluminum Refueling Tank & Toolbox Combo ATI-TTL95CB
These tanks can be used for diesel or gasoline and have been granted special permit # SP14227 that allows for refueling without removal of the transfer tank from your truck. 99% of all other transfer tanks cannot be pumped from (legally) while it is in the bed of your truck and they cannot be used for gasoline. These tanks can be used for commercial and state applications. All aluminum tank construction Two reinforced 2" npt bungs that allow for reversing the pump and fill Commercial prevent lockable filler cap Full baffles to reduce movement of contents Designed and tested for diesel and gasoline Designs to fit all trucks 5 th wheel tanks available Custom tanks available. Part # Style A B C D E F G Gal TTL95CB COMBO 26" 48 ½" 33" Toolbox is 48" x 22" x 17" 95

These tanks can be used for diesel or gasoline and have been granted special permit # SP14227 that allows for refueling without removal of the transfer tank from your truck. 99% of all other transfer tanks cannot be pumped from (legally) while it is in the bed of your truck and they cannot be used for gasoline. These tanks can be used for commercial and state applications.

  • All aluminum tank construction
  • Two reinforced 2" npt bungs that allow for reversing the pump and fill
  • Commercial prevent lockable filler cap
  • Full baffles to reduce movement of contents
  • Designed and tested for diesel and gasoline
  • Designs to fit all trucks
  • 5 th wheel tanks available
  • Custom tanks available.

Part #

Style

A

B

C

D

E

F

G

Gal

TTL95CBCOMBO26"48 ½"33"Toolbox is 48" x 22" x 17"95

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-TTL95CB
Product Name 95 Gallon Aluminum Refueling Tank & Toolbox Combo
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details